Vishay Intertechnology, Inc. Res Metal Film 14 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D14R0FR36

Description
Res Metal Film 14 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 14 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 14 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D14R0FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 14 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D14R0FR36
Res Metal Film 14 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D14R0FR36
Res Metal Film 14 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 14 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55D14R0FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D14R0FR36-ND
Through Hole Resistors RN55D14R0FR36-ND
14 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D14R0FR36 RN55D14R0FR36-ND
Product Name Res Metal Film 14 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details