Vishay Precision Group RES 14.7K OHM 1/8W 1% AXIAL RN55D1472FB14

Description
RES 14.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/8W 1% AXIAL - RN55D1472FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/8W 1% AXIAL
RN55D1472FB14
RES 14.7K OHM 1/8W 1% AXIAL RN55D1472FB14
RES 14.7Kohm 1/8W 1% AXIAL

RES 14.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1472FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1472FB14-ND
Through Hole Resistors RN55D1472FB14-ND
14.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 14.7Kohm, 125Mw, 1%; Resistance Vishay - 83F1352 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 14.7Kohm, 125Mw, 1%; Resistance Vishay
83F1352
Metal Film Resistor, 14.7Kohm, 125Mw, 1%; Resistance Vishay 83F1352
METAL FILM RESISTOR, 14.7KOHM, 125mW, 1%; Resistance:14.7kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 14.7KOHM, 125mW, 1%; Resistance:14.7kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 14.7 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200544 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 14.7 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200544
Resistor;Metal Film;Res 14.7 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200544
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D1472FB14 RN55D1472FB14-ND 83F1352 70200544
Product Name RES 14.7K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 14.7Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 14.7 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 14700 ohms 14700 ohms 14700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details