Vishay Intertechnology, Inc. Metal Film Resistors - RN55D1432FB14

Description
Metal Film Resistors - Through Hole 1/8watt 14.3Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 14.3Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D1432FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D1432FB14
Metal Film Resistors - RN55D1432FB14
Metal Film Resistors - Through Hole 1/8watt 14.3Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 14.3Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D1432FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1432FB14-ND
Through Hole Resistors RN55D1432FB14-ND
14.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 14.3Kohm, 125Mw, 1%; Resistance Vishay - 03F8154 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 14.3Kohm, 125Mw, 1%; Resistance Vishay
03F8154
Metal Film Resistor, 14.3Kohm, 125Mw, 1%; Resistance Vishay 03F8154
METAL FILM RESISTOR, 14.3KOHM, 125mW, 1%; Resistance:14.3kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 14.3KOHM, 125mW, 1%; Resistance:14.3kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1432FB14 RN55D1432FB14-ND 03F8154
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 14.3Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 14300 ohms 14300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details