Vishay Intertechnology, Inc. Through Hole Resistors RN55D13R7FB14

Description
13.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D13R7FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D13R7FB14-ND
Through Hole Resistors RN55D13R7FB14-ND
13.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,13.7,1%,100PPM,BULK - RN55D13R7FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,13.7,1%,100PPM,BULK
RN55D13R7FB14
METAL FILM,1/8W,13.7,1%,100PPM,BULK RN55D13R7FB14
METAL FILM,1/8W,13.7,1%,10 0PPM,BULK

METAL FILM,1/8W,13.7,1%,100PPM,BULK

Supplier's Site
Resistor, Metal Film, 13.7 Ohm, 125Mw, 1%; Resistance Vishay - 38C8435 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 13.7 Ohm, 125Mw, 1%; Resistance Vishay
38C8435
Resistor, Metal Film, 13.7 Ohm, 125Mw, 1%; Resistance Vishay 38C8435
RESISTOR, METAL FILM, 13.7 OHM, 125mW, 1%; Resistance:13.7ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 13.7 OHM, 125mW, 1%; Resistance:13.7ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D13R7FB14-ND RN55D13R7FB14 38C8435
Product Name Through Hole Resistors METAL FILM,1/8W,13.7,1%,100PPM,BULK Resistor, Metal Film, 13.7 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 13.7 ohms 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details