Vishay Intertechnology, Inc. Through Hole Resistors RN55D13R0FB14

Description
13 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D13R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D13R0FB14-ND
Through Hole Resistors RN55D13R0FB14-ND
13 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13 OHM 1/8W 1% AXIAL - RN55D13R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1/8W 1% AXIAL
RN55D13R0FB14
RES 13 OHM 1/8W 1% AXIAL RN55D13R0FB14
RES 13ohm 1/8W 1% AXIAL

RES 13ohm 1/8W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 13 Ohm, 125Mw, 1%; Resistance Vishay - 38C8433 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 13 Ohm, 125Mw, 1%; Resistance Vishay
38C8433
Resistor, Metal Film, 13 Ohm, 125Mw, 1%; Resistance Vishay 38C8433
RESISTOR, METAL FILM, 13 OHM, 125mW, 1%; Resistance:13ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 13 OHM, 125mW, 1%; Resistance:13ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D13R0FB14-ND RN55D13R0FB14 38C8433
Product Name Through Hole Resistors RES 13 OHM 1/8W 1% AXIAL Resistor, Metal Film, 13 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 13 ohms 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers