Vishay Intertechnology, Inc. Through Hole Resistors RN55D1384FB14

Description
1.38 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.38 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D1384FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1384FB14-ND
Through Hole Resistors RN55D1384FB14-ND
1.38 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.38 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.38M OHM 1/8W 1% AXIAL - RN55D1384FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.38M OHM 1/8W 1% AXIAL
RN55D1384FB14
RES 1.38M OHM 1/8W 1% AXIAL RN55D1384FB14
RES 1.38Mohm 1/8W 1% AXIAL

RES 1.38Mohm 1/8W 1% AXIAL

Supplier's Site
Resistors Vishay - 30K6241 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
30K6241
Resistors Vishay 30K6241
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1384FB14-ND RN55D1384FB14 30K6241
Product Name Through Hole Resistors RES 1.38M OHM 1/8W 1% AXIAL Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details