Vishay Intertechnology, Inc. Through Hole Resistors RN55D1370FB14

Description
137 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
137 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D1370FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1370FB14-ND
Through Hole Resistors RN55D1370FB14-ND
137 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

137 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 137 OHM 1/8W 1% AXIAL - RN55D1370FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/8W 1% AXIAL
RN55D1370FB14
RES 137 OHM 1/8W 1% AXIAL RN55D1370FB14
RES 137ohm 1/8W 1% AXIAL

RES 137ohm 1/8W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 137 Ohm, 125Mw, 1%; Resistance Vishay - 03F7955 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 137 Ohm, 125Mw, 1%; Resistance Vishay
03F7955
Resistor, Metal Film, 137 Ohm, 125Mw, 1%; Resistance Vishay 03F7955
RESISTOR, METAL FILM, 137 OHM, 125mW, 1%; Resistance:137ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 137 OHM, 125mW, 1%; Resistance:137ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1370FB14-ND RN55D1370FB14 03F7955
Product Name Through Hole Resistors RES 137 OHM 1/8W 1% AXIAL Resistor, Metal Film, 137 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 137 ohms 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details