Vishay Precision Group METAL FILM,1/8W,1.33K,1%,100PPM,BULK RN55D1331FB14

Description
METAL FILM,1/8W,1.33K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,1.33K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,1.33K,1%,100PPM,BULK - RN55D1331FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,1.33K,1%,100PPM,BULK
RN55D1331FB14
METAL FILM,1/8W,1.33K,1%,100PPM,BULK RN55D1331FB14
METAL FILM,1/8W,1.33K,1%,1 00PPM,BULK

METAL FILM,1/8W,1.33K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D1331FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1331FB14-ND
Through Hole Resistors RN55D1331FB14-ND
1.33 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.33 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 1.33 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200717 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1.33 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200717
Resistor;Metal Film;Res 1.33 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200717
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 1.33Kohm, 125Mw, 1%; Resistance Vishay - 83F1346 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.33Kohm, 125Mw, 1%; Resistance Vishay
83F1346
Metal Film Resistor, 1.33Kohm, 125Mw, 1%; Resistance Vishay 83F1346
METAL FILM RESISTOR, 1.33KOHM, 125mW, 1%; Resistance:1.33kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.33KOHM, 125mW, 1%; Resistance:1.33kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D1331FB14 RN55D1331FB14-ND 70200717 83F1346
Product Name METAL FILM,1/8W,1.33K,1%,100PPM,BULK Through Hole Resistors Resistor;Metal Film;Res 1.33 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 1.33Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details