Vishay Intertechnology, Inc. Metal Film Resistors - RN55D1330FB14

Description
Metal Film Resistors - Through Hole 1/8watt 133ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 133ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D1330FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D1330FB14
Metal Film Resistors - RN55D1330FB14
Metal Film Resistors - Through Hole 1/8watt 133ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 133ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D1330FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1330FB14-ND
Through Hole Resistors RN55D1330FB14-ND
133 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

133 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 133 Ohm, 125Mw, 1%; Resistance Vishay - 83F1345 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 133 Ohm, 125Mw, 1%; Resistance Vishay
83F1345
Metal Film Resistor, 133 Ohm, 125Mw, 1%; Resistance Vishay 83F1345
METAL FILM RESISTOR, 133 OHM, 125mW, 1%; Resistance:133ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 133 OHM, 125mW, 1%; Resistance:133ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1330FB14 RN55D1330FB14-ND 83F1345
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 133 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details