Vishay Intertechnology, Inc. RES 1.32K OHM 1/8W 1% AXIAL RN55D1321FRE6

Description
RES 1.32Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.32Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.32K OHM 1/8W 1% AXIAL - RN55D1321FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.32K OHM 1/8W 1% AXIAL
RN55D1321FRE6
RES 1.32K OHM 1/8W 1% AXIAL RN55D1321FRE6
RES 1.32Kohm 1/8W 1% AXIAL

RES 1.32Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1321FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1321FRE6-ND
Through Hole Resistors RN55D1321FRE6-ND
1.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1321FRE6 RN55D1321FRE6-ND
Product Name RES 1.32K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details