Vishay Intertechnology, Inc. Through Hole Resistors RN55D1300FRE6

Description
RES 130 OHM 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 130 OHM 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55D1300FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1300FRE6CT-ND
Through Hole Resistors 541-RN55D1300FRE6CT-ND
RES 130 OHM 1/8W 1% AXIAL

RES 130 OHM 1/8W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN55D1300FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1300FRE6TR-ND
Through Hole Resistors 541-RN55D1300FRE6TR-ND
130 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

130 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 130 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D1300FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 130 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D1300FRE6
Res Metal Film 130 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1300FRE6
Res Metal Film 130 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 130 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RN55D1300FRE6CT-ND RN55D1300FRE6
Product Name Through Hole Resistors Res Metal Film 130 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details