Vishay Intertechnology, Inc. METAL FILM,1/8W,12.7,1%,100PPM,BULK RN55D12R7FB14

Description
METAL FILM,1/8W,12.7,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,12.7,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,12.7,1%,100PPM,BULK - RN55D12R7FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,12.7,1%,100PPM,BULK
RN55D12R7FB14
METAL FILM,1/8W,12.7,1%,100PPM,BULK RN55D12R7FB14
METAL FILM,1/8W,12.7,1%,10 0PPM,BULK

METAL FILM,1/8W,12.7,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D12R7FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D12R7FB14-ND
Through Hole Resistors RN55D12R7FB14-ND
12.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 12.7 Ohm, 125Mw, 1%; Resistance Vishay - 03F7856 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 12.7 Ohm, 125Mw, 1%; Resistance Vishay
03F7856
Resistor, Metal Film, 12.7 Ohm, 125Mw, 1%; Resistance Vishay 03F7856
RESISTOR, METAL FILM, 12.7 OHM, 125mW, 1%; Resistance:12.7ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 12.7 OHM, 125mW, 1%; Resistance:12.7ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D12R7FB14 RN55D12R7FB14-ND 03F7856
Product Name METAL FILM,1/8W,12.7,1%,100PPM,BULK Through Hole Resistors Resistor, Metal Film, 12.7 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details