Vishay Intertechnology, Inc. RES 12.4 OHM 1/8W 1% AXIAL RN55D12R4FB14

Description
RES 12.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1/8W 1% AXIAL - RN55D12R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1/8W 1% AXIAL
RN55D12R4FB14
RES 12.4 OHM 1/8W 1% AXIAL RN55D12R4FB14
RES 12.4ohm 1/8W 1% AXIAL

RES 12.4ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D12R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D12R4FB14-ND
Through Hole Resistors RN55D12R4FB14-ND
12.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 12.4 Ohm, 125Mw, 1%; Resistance Vishay - 97B3777 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 12.4 Ohm, 125Mw, 1%; Resistance Vishay
97B3777
Resistor, Metal Film, 12.4 Ohm, 125Mw, 1%; Resistance Vishay 97B3777
RESISTOR, METAL FILM, 12.4 OHM, 125mW, 1%; Resistance:12.4ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 12.4 OHM, 125mW, 1%; Resistance:12.4ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D12R4FB14 RN55D12R4FB14-ND 97B3777
Product Name RES 12.4 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 12.4 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details