Vishay Intertechnology, Inc. RES 12 OHM 1/8W 1% AXIAL RN55D12R0FB14

Description
RES 12ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 12ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1/8W 1% AXIAL - RN55D12R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1/8W 1% AXIAL
RN55D12R0FB14
RES 12 OHM 1/8W 1% AXIAL RN55D12R0FB14
RES 12ohm 1/8W 1% AXIAL

RES 12ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D12R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D12R0FB14-ND
Through Hole Resistors RN55D12R0FB14-ND
12 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D12R0FB14 RN55D12R0FB14-ND
Product Name RES 12 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details