Vishay Intertechnology, Inc. Through Hole Resistors RN55D1283FB14

Description
128 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
128 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D1283FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1283FB14-ND
Through Hole Resistors RN55D1283FB14-ND
128 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

128 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 128K OHM 1/8W 1% AXIAL - RN55D1283FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 128K OHM 1/8W 1% AXIAL
RN55D1283FB14
RES 128K OHM 1/8W 1% AXIAL RN55D1283FB14
RES 128Kohm 1/8W 1% AXIAL

RES 128Kohm 1/8W 1% AXIAL

Supplier's Site
Resistors Vishay - 30K6234 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
30K6234
Resistors Vishay 30K6234
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1283FB14-ND RN55D1283FB14 30K6234
Product Name Through Hole Resistors RES 128K OHM 1/8W 1% AXIAL Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details