Vishay Precision Group Through Hole Resistors RN55D1270FB14

Description
127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D1270FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1270FB14-ND
Through Hole Resistors RN55D1270FB14-ND
127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,127,1%,100PPM,BULK - RN55D1270FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,127,1%,100PPM,BULK
RN55D1270FB14
METAL FILM,1/8W,127,1%,100PPM,BULK RN55D1270FB14
METAL FILM,1/8W,127,1%,100 PPM,BULK

METAL FILM,1/8W,127,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 127 Ohm, 125Mw, 1%; Resistance Vishay - 03F7952 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 127 Ohm, 125Mw, 1%; Resistance Vishay
03F7952
Metal Film Resistor, 127 Ohm, 125Mw, 1%; Resistance Vishay 03F7952
METAL FILM RESISTOR, 127 OHM, 125mW, 1%; Resistance:127ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 127 OHM, 125mW, 1%; Resistance:127ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1270FB14-ND RN55D1270FB14 03F7952
Product Name Through Hole Resistors METAL FILM,1/8W,127,1%,100PPM,BULK Metal Film Resistor, 127 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details