Vishay Precision Group Res Metal Film 1.21M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D1214FB14

Description
Res Metal Film 1.21M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1.21M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.21M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D1214FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.21M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D1214FB14
Res Metal Film 1.21M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D1214FB14
Res Metal Film 1.21M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 1.21M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55D1214FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1214FB14-ND
Through Hole Resistors RN55D1214FB14-ND
1.21 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.21 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 1.21Mohm 500Mw 0.5%; Resistance Vishay - 03F8290 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.21Mohm 500Mw 0.5%; Resistance Vishay
03F8290
Resistor, Metal Film, 1.21Mohm 500Mw 0.5%; Resistance Vishay 03F8290
RESISTOR, METAL FILM, 1.21MOHM 500mW 0.5%; Resistance:1.21Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 1.21MOHM 500mW 0.5%; Resistance:1.21Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1214FB14 RN55D1214FB14-ND 03F8290
Product Name Res Metal Film 1.21M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor, Metal Film, 1.21Mohm 500Mw 0.5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details