Vishay Intertechnology, Inc. RES 1.21K OHM 1/8W 1% AXIAL RN55D1211FRE6

Description
RES 1.21Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1/8W 1% AXIAL - RN55D1211FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/8W 1% AXIAL
RN55D1211FRE6
RES 1.21K OHM 1/8W 1% AXIAL RN55D1211FRE6
RES 1.21Kohm 1/8W 1% AXIAL

RES 1.21Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55D1211FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1211FRE6TR-ND
Through Hole Resistors 541-RN55D1211FRE6TR-ND
1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55D1211FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1211FRE6CT-ND
Through Hole Resistors 541-RN55D1211FRE6CT-ND
RES 1.21K OHM 1/8W 1% AXIAL

RES 1.21K OHM 1/8W 1% AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1211FRE6 541-RN55D1211FRE6TR-ND
Product Name RES 1.21K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details