Vishay Precision Group Res Metal Film 1.21K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D1211FB14

Description
Res Metal Film 1.21K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1.21K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.21K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D1211FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.21K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D1211FB14
Res Metal Film 1.21K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D1211FB14
Res Metal Film 1.21K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 1.21K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RN55D1211FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1211FB14-ND
Through Hole Resistors 541-RN55D1211FB14-ND
1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.21Kohm, 125Mw, 1%; Resistance Vishay - 83F1333 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.21Kohm, 125Mw, 1%; Resistance Vishay
83F1333
Metal Film Resistor, 1.21Kohm, 125Mw, 1%; Resistance Vishay 83F1333
METAL FILM RESISTOR, 1.21KOHM, 125mW, 1%; Resistance:1.21kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.21KOHM, 125mW, 1%; Resistance:1.21kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 1.21 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200713 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1.21 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200713
Resistor;Metal Film;Res 1.21 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200713
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D1211FB14 541-RN55D1211FB14-ND 83F1333 70200713
Product Name Res Metal Film 1.21K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors Metal Film Resistor, 1.21Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 1.21 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details