Vishay Intertechnology, Inc. 0.125W 8W Resistor RN55D1203FB14

Description
Res Metal Film 120K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D1203FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D1203FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 120K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D1203FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D1203FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.125W 8W Resistor - 53-RN55D1203FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W 8W Resistor
53-RN55D1203FB14
0.125W 8W Resistor 53-RN55D1203FB14
Res Metal Film 120K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D1203FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D1203FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 120K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D1203FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D1203FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RN55D1203FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1203FB14-ND
Through Hole Resistors RN55D1203FB14-ND
120 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1000568-RN55D1203FB14
Resistors - Through Hole Resistors 1000568-RN55D1203FB14
Win Source Part Number: 1000568-RN55D1203FB1 4 Category: Resistors>Through Hole Resistors Series: Military, MIL-R-10509/7, RN55 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 120 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RN55D1203FB14-MIL Base Product Number: RN55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1000568-RN55D1203FB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-R-10509/7, RN55
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 120 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RN55D1203FB14-MIL
Base Product Number: RN55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Res Metal Film 120K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D1203FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 120K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D1203FB14
Res Metal Film 120K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D1203FB14
Res Metal Film 120K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 120K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RN55D1203FB14 RN55D1203FB14-ND 1000568-RN55D1203FB14 RN55D1203FB14
Product Name 0.125W 8W Resistor Through Hole Resistors Resistors - Through Hole Resistors Res Metal Film 120K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm
Resistance Range 120000 ohms 120000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details