Vishay Intertechnology, Inc. Through Hole Resistors RN55D1201FB14

Description
1.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D1201FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1201FB14-ND
Through Hole Resistors RN55D1201FB14-ND
1.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.2K OHM 1/8W 1% AXIAL - RN55D1201FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/8W 1% AXIAL
RN55D1201FB14
RES 1.2K OHM 1/8W 1% AXIAL RN55D1201FB14
RES 1.2Kohm 1/8W 1% AXIAL

RES 1.2Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 120Kohm 500Mw, 0.5%; Resistance Vishay - 03F8246 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 120Kohm 500Mw, 0.5%; Resistance Vishay
03F8246
Resistor, Metal Film, 120Kohm 500Mw, 0.5%; Resistance Vishay 03F8246
RESISTOR, METAL FILM, 120KOHM 500mW, 0.5%; Resistance:120kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 120KOHM 500mW, 0.5%; Resistance:120kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1201FB14-ND RN55D1201FB14 03F8246
Product Name Through Hole Resistors RES 1.2K OHM 1/8W 1% AXIAL Resistor, Metal Film, 120Kohm 500Mw, 0.5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details