Vishay Intertechnology, Inc. Through Hole Resistors RN55D11R8FB14

Description
11.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D11R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D11R8FB14-ND
Through Hole Resistors RN55D11R8FB14-ND
11.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,11.8,1%,100PPM,BULK - RN55D11R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,11.8,1%,100PPM,BULK
RN55D11R8FB14
METAL FILM,1/8W,11.8,1%,100PPM,BULK RN55D11R8FB14
METAL FILM,1/8W,11.8,1%,10 0PPM,BULK

METAL FILM,1/8W,11.8,1%,100PPM,BULK

Supplier's Site
Resistor, Metal Film, 11.8 Ohm, 125Mw, 1%; Resistance Vishay - 03F7853 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 11.8 Ohm, 125Mw, 1%; Resistance Vishay
03F7853
Resistor, Metal Film, 11.8 Ohm, 125Mw, 1%; Resistance Vishay 03F7853
RESISTOR, METAL FILM, 11.8 OHM, 125mW, 1%; Resistance:11.8ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 11.8 OHM, 125mW, 1%; Resistance:11.8ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D11R8FB14-ND RN55D11R8FB14 03F7853
Product Name Through Hole Resistors METAL FILM,1/8W,11.8,1%,100PPM,BULK Resistor, Metal Film, 11.8 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 11.8 ohms 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details