Vishay Intertechnology, Inc. RN55D11R5FB14 RN55D11R5FB14

Description
RN55D11R5FB14
Request a Quote Datasheet
Description
RN55D11R5FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN55D11R5FB14 - RN55D11R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN55D11R5FB14
RN55D11R5FB14
RN55D11R5FB14 RN55D11R5FB14
RN55D11R5FB14

RN55D11R5FB14

Supplier's Site
Through Hole Resistors - RN55D11R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D11R5FB14-ND
Through Hole Resistors RN55D11R5FB14-ND
11.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 11.5 Ohm, 125Mw, 1%; Resistance Vishay - 38C8426 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 11.5 Ohm, 125Mw, 1%; Resistance Vishay
38C8426
Resistor, Metal Film, 11.5 Ohm, 125Mw, 1%; Resistance Vishay 38C8426
RESISTOR, METAL FILM, 11.5 OHM, 125mW, 1%; Resistance:11.5ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 11.5 OHM, 125mW, 1%; Resistance:11.5ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D11R5FB14 RN55D11R5FB14-ND 38C8426
Product Name RN55D11R5FB14 Through Hole Resistors Resistor, Metal Film, 11.5 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 11.5 ohms 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details