Vishay Intertechnology, Inc. RES 11.3 OHM 1/8W 1% AXIAL RN55D11R3FRSL

Description
RES 11.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3 OHM 1/8W 1% AXIAL - RN55D11R3FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1/8W 1% AXIAL
RN55D11R3FRSL
RES 11.3 OHM 1/8W 1% AXIAL RN55D11R3FRSL
RES 11.3ohm 1/8W 1% AXIAL

RES 11.3ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D11R3FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D11R3FRSL-ND
Through Hole Resistors RN55D11R3FRSL-ND
11.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D11R3FRSL RN55D11R3FRSL-ND
Product Name RES 11.3 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.3 ohms 11.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details