Vishay Intertechnology, Inc. RES 11 OHM 1/8W 1% AXIAL RN55D11R0FRSL

Description
RES 11ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 11ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1/8W 1% AXIAL - RN55D11R0FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/8W 1% AXIAL
RN55D11R0FRSL
RES 11 OHM 1/8W 1% AXIAL RN55D11R0FRSL
RES 11ohm 1/8W 1% AXIAL

RES 11ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D11R0FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D11R0FRSL-ND
Through Hole Resistors RN55D11R0FRSL-ND
11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D11R0FRSL RN55D11R0FRSL-ND
Product Name RES 11 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details