Vishay Precision Group Metal Film Resistors - RN55D1182FB14

Description
Metal Film Resistors - Through Hole 1/8watt 11.8Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 11.8Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D1182FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D1182FB14
Metal Film Resistors - RN55D1182FB14
Metal Film Resistors - Through Hole 1/8watt 11.8Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 11.8Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D1182FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1182FB14-ND
Through Hole Resistors RN55D1182FB14-ND
11.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 11.8Kohm, 125Mw, 1%; Resistance Vishay - 38C8427 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 11.8Kohm, 125Mw, 1%; Resistance Vishay
38C8427
Metal Film Resistor, 11.8Kohm, 125Mw, 1%; Resistance Vishay 38C8427
METAL FILM RESISTOR, 11.8KOHM, 125mW, 1%; Resistance:11.8kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 11.8KOHM, 125mW, 1%; Resistance:11.8kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 11.8 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200403 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 11.8 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200403
Resistor;Metal Film;Res 11.8 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200403
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D1182FB14 RN55D1182FB14-ND 38C8427 70200403
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 11.8Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 11.8 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 11800 ohms 11800 ohms 11800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details