Vishay Precision Group Through Hole Resistors RN55D1180FB14

Description
118 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
118 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D1180FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1180FB14-ND
Through Hole Resistors RN55D1180FB14-ND
118 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

118 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - RN55D1180FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D1180FB14
Metal Film Resistors - RN55D1180FB14
Metal Film Resistors - Through Hole 1/8watt 118ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 118ohms 1% 100ppm

Supplier's Site
Metal Film Resistor, 118 Ohm, 125Mw, 1%; Resistance Vishay - 38C8431 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 118 Ohm, 125Mw, 1%; Resistance Vishay
38C8431
Metal Film Resistor, 118 Ohm, 125Mw, 1%; Resistance Vishay 38C8431
METAL FILM RESISTOR, 118 OHM, 125mW, 1%; Resistance:118ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 118 OHM, 125mW, 1%; Resistance:118ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 118 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200813 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 118 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200813
Resistor;Metal Film;Res 118 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200813
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D1180FB14-ND RN55D1180FB14 38C8431 70200813
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 118 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 118 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leads
Resistance Range 118 ohms 118 ohms 118 ohms 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details