Vishay Intertechnology, Inc. RES 11.5M OHM 1/8W 1% AXIAL RN55D1155FB14

Description
RES 11.5Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.5Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5M OHM 1/8W 1% AXIAL - RN55D1155FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5M OHM 1/8W 1% AXIAL
RN55D1155FB14
RES 11.5M OHM 1/8W 1% AXIAL RN55D1155FB14
RES 11.5Mohm 1/8W 1% AXIAL

RES 11.5Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1155FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1155FB14-ND
Through Hole Resistors RN55D1155FB14-ND
11.5 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.5 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1155FB14 RN55D1155FB14-ND
Product Name RES 11.5M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.15E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers