Vishay Precision Group Metal Film Resistors - RN55D1152FB14

Description
Metal Film Resistors - Through Hole 1/8watt 11.5Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 11.5Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D1152FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D1152FB14
Metal Film Resistors - RN55D1152FB14
Metal Film Resistors - Through Hole 1/8watt 11.5Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 11.5Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D1152FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1152FB14-ND
Through Hole Resistors RN55D1152FB14-ND
11.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 11.5Kohm, 125Mw, 1%; Resistance Vishay - 83F1330 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 11.5Kohm, 125Mw, 1%; Resistance Vishay
83F1330
Metal Film Resistor, 11.5Kohm, 125Mw, 1%; Resistance Vishay 83F1330
METAL FILM RESISTOR, 11.5KOHM, 125mW, 1%; Resistance:11.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 11.5KOHM, 125mW, 1%; Resistance:11.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 11.5 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200402 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 11.5 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200402
Resistor;Metal Film;Res 11.5 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200402
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D1152FB14 RN55D1152FB14-ND 83F1330 70200402
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 11.5Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 11.5 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 11500 ohms 11500 ohms 11500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details