Vishay Intertechnology, Inc. Through Hole Resistors RN55D1142FB14

Description
11.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D1142FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1142FB14-ND
Through Hole Resistors RN55D1142FB14-ND
11.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.4K OHM 1/8W 1% AXIAL - RN55D1142FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.4K OHM 1/8W 1% AXIAL
RN55D1142FB14
RES 11.4K OHM 1/8W 1% AXIAL RN55D1142FB14
RES 11.4Kohm 1/8W 1% AXIAL

RES 11.4Kohm 1/8W 1% AXIAL

Supplier's Site
Rn55D, +/-100 Ppm, 11.4 Kohm, +/-1 % Vishay - 91B3183 - Newark, An Avnet Company
Chicago, IL, United States
Rn55D, +/-100 Ppm, 11.4 Kohm, +/-1 % Vishay
91B3183
Rn55D, +/-100 Ppm, 11.4 Kohm, +/-1 % Vishay 91B3183
RN55D, +/-100 ppm, 11.4 kOhm, +/-1 %

RN55D, +/-100 ppm, 11.4 kOhm, +/-1 %

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1142FB14-ND RN55D1142FB14 91B3183
Product Name Through Hole Resistors RES 11.4K OHM 1/8W 1% AXIAL Rn55D, +/-100 Ppm, 11.4 Kohm, +/-1 % Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers