Vishay Precision Group Through Hole Resistors RN55D1103FB14

Description
110 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
110 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D1103FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1103FB14-ND
Through Hole Resistors RN55D1103FB14-ND
110 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - RN55D1103FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D1103FB14
Metal Film Resistors - RN55D1103FB14
Metal Film Resistors - Through Hole 1/8watt 110Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 110Kohms 1% 100ppm

Supplier's Site
Metal Film Resistor, 110Kohm, 125Mw, 1%; Resistance Vishay - 83F1326 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 110Kohm, 125Mw, 1%; Resistance Vishay
83F1326
Metal Film Resistor, 110Kohm, 125Mw, 1%; Resistance Vishay 83F1326
METAL FILM RESISTOR, 110KOHM, 125mW, 1%; Resistance:110kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 110KOHM, 125mW, 1%; Resistance:110kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1103FB14-ND RN55D1103FB14 83F1326
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 110Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details