Vishay Precision Group Metal Film Resistors - RN55D1102FB14

Description
Metal Film Resistors - Through Hole 1/8watt 11Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 11Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D1102FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D1102FB14
Metal Film Resistors - RN55D1102FB14
Metal Film Resistors - Through Hole 1/8watt 11Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 11Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-RN55D1102FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1102FB14-ND
Through Hole Resistors 541-RN55D1102FB14-ND
11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 11 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200401 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 11 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200401
Resistor;Metal Film;Res 11 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200401
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 11Kohm, 125Mw, 1%; Resistance Vishay - 83F1325 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 11Kohm, 125Mw, 1%; Resistance Vishay
83F1325
Metal Film Resistor, 11Kohm, 125Mw, 1%; Resistance Vishay 83F1325
METAL FILM RESISTOR, 11KOHM, 125mW, 1%; Resistance:11kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 11KOHM, 125mW, 1%; Resistance:11kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D1102FB14 541-RN55D1102FB14-ND 70200401 83F1325
Product Name Metal Film Resistors - Through Hole Resistors Resistor;Metal Film;Res 11 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 11Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 11000 ohms 11000 ohms 11000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details