Vishay Intertechnology, Inc. RES 10.7 OHM 1/8W 1% AXIAL RN55D10R7FRSL

Description
RES 10.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1/8W 1% AXIAL - RN55D10R7FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/8W 1% AXIAL
RN55D10R7FRSL
RES 10.7 OHM 1/8W 1% AXIAL RN55D10R7FRSL
RES 10.7ohm 1/8W 1% AXIAL

RES 10.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D10R7FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D10R7FRSL-ND
Through Hole Resistors RN55D10R7FRSL-ND
10.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D10R7FRSL RN55D10R7FRSL-ND
Product Name RES 10.7 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details