Vishay Precision Group METAL FILM,1/8W,10.2,1%,100PPM,BULK RN55D10R2FB14

Description
METAL FILM,1/8W,10.2,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,10.2,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,10.2,1%,100PPM,BULK - RN55D10R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,10.2,1%,100PPM,BULK
RN55D10R2FB14
METAL FILM,1/8W,10.2,1%,100PPM,BULK RN55D10R2FB14
METAL FILM,1/8W,10.2,1%,10 0PPM,BULK

METAL FILM,1/8W,10.2,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D10R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D10R2FB14-ND
Through Hole Resistors RN55D10R2FB14-ND
10.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D10R2FB14 RN55D10R2FB14-ND
Product Name METAL FILM,1/8W,10.2,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details