Vishay Precision Group Through Hole Resistors RN55D10R0FRE6

Description
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55D10R0FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D10R0FRE6CT-ND
Through Hole Resistors 541-RN55D10R0FRE6CT-ND
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55D10R0FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D10R0FRE6TR-ND
Through Hole Resistors 541-RN55D10R0FRE6TR-ND
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D10R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D10R0FRE6
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D10R0FRE6
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Metal Film, 10 Ohm, 125 Mw, 1%, Full Reel; Resistance Vishay - 83R8768 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10 Ohm, 125 Mw, 1%, Full Reel; Resistance Vishay
83R8768
Resistor, Metal Film, 10 Ohm, 125 Mw, 1%, Full Reel; Resistance Vishay 83R8768
RESISTOR, METAL FILM, 10 OHM, 125 MW, 1%, FULL REEL; Resistance:10ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 10 OHM, 125 MW, 1%, FULL REEL; Resistance:10ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Metal Film Resistor, 10 Ohm, 125Mw, ±1%; Resistance Vishay - 55C3920 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 125Mw, ±1%; Resistance Vishay
55C3920
Metal Film Resistor, 10 Ohm, 125Mw, ±1%; Resistance Vishay 55C3920
METAL FILM RESISTOR, 10 OHM, 125mW, ±1%; Resistance:10ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10 OHM, 125mW, ±1%; Resistance:10ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RN55D10R0FRE6CT-ND RN55D10R0FRE6 83R8768
Product Name Through Hole Resistors Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Resistor, Metal Film, 10 Ohm, 125 Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers