Vishay Precision Group Through Hole Resistors RN55D1072FB14

Description
10.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D1072FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1072FB14-ND
Through Hole Resistors RN55D1072FB14-ND
10.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,10.7K,1%,100PPM,BULK - RN55D1072FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,10.7K,1%,100PPM,BULK
RN55D1072FB14
METAL FILM,1/8W,10.7K,1%,100PPM,BULK RN55D1072FB14
METAL FILM,1/8W,10.7K,1%,1 00PPM,BULK

METAL FILM,1/8W,10.7K,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 10.7Kohm, 125Mw, 1%; Resistance Vishay - 83F1321 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10.7Kohm, 125Mw, 1%; Resistance Vishay
83F1321
Metal Film Resistor, 10.7Kohm, 125Mw, 1%; Resistance Vishay 83F1321
METAL FILM RESISTOR, 10.7KOHM, 125mW, 1%; Resistance:10.7kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10.7KOHM, 125mW, 1%; Resistance:10.7kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1072FB14-ND RN55D1072FB14 83F1321
Product Name Through Hole Resistors METAL FILM,1/8W,10.7K,1%,100PPM,BULK Metal Film Resistor, 10.7Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details