Vishay Precision Group METAL FILM,1/8W,1.07K,1%,100PPM,BULK RN55D1071FB14

Description
METAL FILM,1/8W,1.07K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,1.07K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,1.07K,1%,100PPM,BULK - RN55D1071FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,1.07K,1%,100PPM,BULK
RN55D1071FB14
METAL FILM,1/8W,1.07K,1%,100PPM,BULK RN55D1071FB14
METAL FILM,1/8W,1.07K,1%,1 00PPM,BULK

METAL FILM,1/8W,1.07K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D1071FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1071FB14-ND
Through Hole Resistors RN55D1071FB14-ND
1.07 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.07 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.07Kohm, 125Mw, 1%; Resistance Vishay - 83F1320 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.07Kohm, 125Mw, 1%; Resistance Vishay
83F1320
Metal Film Resistor, 1.07Kohm, 125Mw, 1%; Resistance Vishay 83F1320
METAL FILM RESISTOR, 1.07KOHM, 125mW, 1%; Resistance:1.07kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.07KOHM, 125mW, 1%; Resistance:1.07kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 1.07 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200710 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1.07 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200710
Resistor;Metal Film;Res 1.07 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200710
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D1071FB14 RN55D1071FB14-ND 83F1320 70200710
Product Name METAL FILM,1/8W,1.07K,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 1.07Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 1.07 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details