Vishay Precision Group Through Hole Resistors RN55D1052FB14

Description
10.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D1052FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1052FB14-ND
Through Hole Resistors RN55D1052FB14-ND
10.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.5K OHM 1/8W 1% AXIAL - RN55D1052FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/8W 1% AXIAL
RN55D1052FB14
RES 10.5K OHM 1/8W 1% AXIAL RN55D1052FB14
RES 10.5Kohm 1/8W 1% AXIAL

RES 10.5Kohm 1/8W 1% AXIAL

Supplier's Site
Metal Film Resistor, 10.5Kohm, 125Mw, 1%; Resistance Vishay - 38C8419 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10.5Kohm, 125Mw, 1%; Resistance Vishay
38C8419
Metal Film Resistor, 10.5Kohm, 125Mw, 1%; Resistance Vishay 38C8419
METAL FILM RESISTOR, 10.5KOHM, 125mW, 1%; Resistance:10.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10.5KOHM, 125mW, 1%; Resistance:10.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 10.5 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200399 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10.5 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200399
Resistor;Metal Film;Res 10.5 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200399
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D1052FB14-ND RN55D1052FB14 38C8419 70200399
Product Name Through Hole Resistors RES 10.5K OHM 1/8W 1% AXIAL Metal Film Resistor, 10.5Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 10.5 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers