Vishay Intertechnology, Inc. Metal Film Resistors - RN55D1050FB14

Description
Metal Film Resistors - Through Hole 1/8watt 105ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 105ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D1050FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D1050FB14
Metal Film Resistors - RN55D1050FB14
Metal Film Resistors - Through Hole 1/8watt 105ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 105ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D1050FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1050FB14-ND
Through Hole Resistors RN55D1050FB14-ND
105 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

105 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 105 Ohm, 125Mw, 1%; Resistance Vishay - 38C8422 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 105 Ohm, 125Mw, 1%; Resistance Vishay
38C8422
Metal Film Resistor, 105 Ohm, 125Mw, 1%; Resistance Vishay 38C8422
METAL FILM RESISTOR, 105 OHM, 125mW, 1%; Resistance:105ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 105 OHM, 125mW, 1%; Resistance:105ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1050FB14 RN55D1050FB14-ND 38C8422
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 105 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers