Vishay Intertechnology, Inc. 8W Resistor RN55D1032FB14

Description
RES 10.3K OHM 1/8W 1% AXIAL Product overview: RN55D1032FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D1032FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 10.3K OHM 1/8W 1% AXIAL Product overview: RN55D1032FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D1032FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8W Resistor - 53-RN55D1032FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W Resistor
53-RN55D1032FB14
8W Resistor 53-RN55D1032FB14
RES 10.3K OHM 1/8W 1% AXIAL Product overview: RN55D1032FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D1032FB14 can be used for catalog matching and distributor lookup.

RES 10.3K OHM 1/8W 1% AXIAL Product overview: RN55D1032FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D1032FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RN55D1032FB14
1000082-RN55D1032FB14
Through Hole Resistors - RN55D1032FB14 1000082-RN55D1032FB14
Manufacturer: Vishay Win Source Part Number: 1000082-RN55D1032FB1 4 Packaging: Bulk Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 10.3k Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1000082-RN55D1032FB14
Packaging: Bulk
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 10.3k
Composition: Metal Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES 10.3K OHM 1/8W 1% AXIAL - RN55D1032FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.3K OHM 1/8W 1% AXIAL
RN55D1032FB14
RES 10.3K OHM 1/8W 1% AXIAL RN55D1032FB14
RES 10.3Kohm 1/8W 1% AXIAL

RES 10.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1032FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1032FB14-ND
Through Hole Resistors RN55D1032FB14-ND
10.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RN55D1032FB14 1000082-RN55D1032FB14 RN55D1032FB14 RN55D1032FB14-ND
Product Name 8W Resistor Through Hole Resistors - RN55D1032FB14 RES 10.3K OHM 1/8W 1% AXIAL Through Hole Resistors
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads Axial Leads; Axial
Resistance Range 10300 ohms 10300 ohms 10300 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details