Vishay Intertechnology, Inc. RES 10.2M OHM 1/8W 1% AXIAL RN55D1025FB14

Description
RES 10.2Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.2Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2M OHM 1/8W 1% AXIAL - RN55D1025FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2M OHM 1/8W 1% AXIAL
RN55D1025FB14
RES 10.2M OHM 1/8W 1% AXIAL RN55D1025FB14
RES 10.2Mohm 1/8W 1% AXIAL

RES 10.2Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1025FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1025FB14-ND
Through Hole Resistors RN55D1025FB14-ND
10.2 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.2 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D1025FB14 RN55D1025FB14-ND
Product Name RES 10.2M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.02E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details