Vishay Intertechnology, Inc. Through Hole Resistors RN55D1020FBSL

Description
102 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
102 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D1020FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1020FBSL-ND
Through Hole Resistors RN55D1020FBSL-ND
102 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

102 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 102 OHM 1/8W 1% AXIAL - RN55D1020FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/8W 1% AXIAL
RN55D1020FBSL
RES 102 OHM 1/8W 1% AXIAL RN55D1020FBSL
RES 102ohm 1/8W 1% AXIAL

RES 102ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55D1020FBSL-ND RN55D1020FBSL
Product Name Through Hole Resistors RES 102 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 102 ohms 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers