Vishay Precision Group Res Metal Film 102 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D1020FB14

Description
Res Metal Film 102 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 102 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 102 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D1020FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 102 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D1020FB14
Res Metal Film 102 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D1020FB14
Res Metal Film 102 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 102 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55D1020FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1020FB14-ND
Through Hole Resistors RN55D1020FB14-ND
102 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

102 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 102 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200811 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 102 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200811
Resistor;Metal Film;Res 102 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200811
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Resistor, Metal Film, 102 Ohm, 125Mw, 1%; Resistance Vishay - 38C8421 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 102 Ohm, 125Mw, 1%; Resistance Vishay
38C8421
Resistor, Metal Film, 102 Ohm, 125Mw, 1%; Resistance Vishay 38C8421
RESISTOR, METAL FILM, 102 OHM, 125mW, 1%; Resistance:102ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 102 OHM, 125mW, 1%; Resistance:102ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D1020FB14 RN55D1020FB14-ND 70200811 38C8421
Product Name Res Metal Film 102 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor;Metal Film;Res 102 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Resistor, Metal Film, 102 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details