Vishay Precision Group Res Metal Film 10M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1005FRE6

Description
Res Metal Film 10M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 10M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D1005FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D1005FRE6
Res Metal Film 10M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1005FRE6
Res Metal Film 10M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 10M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RN55D1005FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1005FRE6TR-ND
Through Hole Resistors 541-RN55D1005FRE6TR-ND
10 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55D1005FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1005FRE6CT-ND
Through Hole Resistors 541-RN55D1005FRE6CT-ND
10 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Mohm, 125Mw, ±1%; Resistance Vishay - 55C3963 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Mohm, 125Mw, ±1%; Resistance Vishay
55C3963
Metal Film Resistor, 10Mohm, 125Mw, ±1%; Resistance Vishay 55C3963
METAL FILM RESISTOR, 10MOHM, 125mW, ±1%; Resistance:10Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10MOHM, 125mW, ±1%; Resistance:10Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor, Metal Film, 10 Mohm, 125 Mw, 1%, Full Reel; Resistance Vishay - 83R8774 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10 Mohm, 125 Mw, 1%, Full Reel; Resistance Vishay
83R8774
Resistor, Metal Film, 10 Mohm, 125 Mw, 1%, Full Reel; Resistance Vishay 83R8774
RESISTOR, METAL FILM, 10 MOHM, 125 MW, 1%, FULL REEL; Resistance:10Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: No

RESISTOR, METAL FILM, 10 MOHM, 125 MW, 1%, FULL REEL; Resistance:10Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D1005FRE6 541-RN55D1005FRE6TR-ND 55C3963 83R8774
Product Name Res Metal Film 10M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Metal Film Resistor, 10Mohm, 125Mw, ±1%; Resistance Vishay Resistor, Metal Film, 10 Mohm, 125 Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details