Win Source Part Number: 1374924-RN55D1002FRE
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -65°C ~ 175°C
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: Vishay Dale
Series: Military, MIL-R-10509/7, RN55
Package: Tape & Reel (TR)
Product Status: Active
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package / Case: Axial
Supplier Device Package: Axial
Base Product Number: RN55
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 10 kOhms
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
10 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
10 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 10K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
METAL FILM RESISTOR, 10KOHM, 125mW, 1%, FULL REEL; Resistance:10kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
METAL FILM RESISTOR, 10 KOHM, 125 MW, 1%; Resistance:10kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1374924-RN55D1002FRE6 | 541-RN55D1002FRE6TR-ND | RN55D1002FRE6 | 55C3949 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Res Metal Film 10K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R | Metal Film Resistor, 10Kohm, 125Mw, 1%, Full Reel; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 10000 ohms | 10000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 0.1250 watts | 0.1250 watts | 8 watts | 0.1250 watts |