Vishay Precision Group Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1001FRE5

Description
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D1001FRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D1001FRE5
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D1001FRE5
Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Metal Film Resistor, Full Reel; Resistance Vishay - 55C3942 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, Full Reel; Resistance Vishay
55C3942
Metal Film Resistor, Full Reel; Resistance Vishay 55C3942
METAL FILM RESISTOR, FULL REEL; Resistance:1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Length:6.1mmRoHS Compliant: No

METAL FILM RESISTOR, FULL REEL; Resistance:1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Length:6.1mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN55D1001FRE5 55C3942
Product Name Res Metal Film 1K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Metal Film Resistor, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details