Vishay Precision Group RES 1K OHM 1/8W 1% AXIAL RN55D1001FB14

Description
RES 1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/8W 1% AXIAL - RN55D1001FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/8W 1% AXIAL
RN55D1001FB14
RES 1K OHM 1/8W 1% AXIAL RN55D1001FB14
RES 1Kohm 1/8W 1% AXIAL

RES 1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1001FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1001FB14-ND
Through Hole Resistors RN55D1001FB14-ND
1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Kohm, 125Mw, 1%; Resistance Vishay - 83F1314 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 125Mw, 1%; Resistance Vishay
83F1314
Metal Film Resistor, 1Kohm, 125Mw, 1%; Resistance Vishay 83F1314
METAL FILM RESISTOR, 1KOHM, 125mW, 1%; Resistance:1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1KOHM, 125mW, 1%; Resistance:1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200707 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200707
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200707
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D1001FB14 RN55D1001FB14-ND 83F1314 70200707
Product Name RES 1K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 1Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details