Vishay Precision Group Through Hole Resistors RN55D1000FRE6

Description
100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55D1000FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1000FRE6TR-ND
Through Hole Resistors 541-RN55D1000FRE6TR-ND
100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55D1000FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D1000FRE6CT-ND
Through Hole Resistors 541-RN55D1000FRE6CT-ND
100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100 OHM 1/8W 1% AXIAL - RN55D1000FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W 1% AXIAL
RN55D1000FRE6
RES 100 OHM 1/8W 1% AXIAL RN55D1000FRE6
RES 100ohm 1/8W 1% AXIAL

RES 100ohm 1/8W 1% AXIAL

Supplier's Site
Metal Film Resistor, 100 Ohm, 125 Mw, 1%, Full Reel; Resistance Vishay - 83R8769 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 125 Mw, 1%, Full Reel; Resistance Vishay
83R8769
Metal Film Resistor, 100 Ohm, 125 Mw, 1%, Full Reel; Resistance Vishay 83R8769
METAL FILM RESISTOR, 100 OHM, 125 MW, 1%, FULL REEL; Resistance:100ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal FilmRoHS Compliant: No

METAL FILM RESISTOR, 100 OHM, 125 MW, 1%, FULL REEL; Resistance:100ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal FilmRoHS Compliant: No

Supplier's Site
Metal Film Resistor, 100 Ohm, 125Mw, 1%; Resistance Vishay - 55C3937 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 125Mw, 1%; Resistance Vishay
55C3937
Metal Film Resistor, 100 Ohm, 125Mw, 1%; Resistance Vishay 55C3937
METAL FILM RESISTOR, 100 OHM, 125mW, 1%; Resistance:100ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100 OHM, 125mW, 1%; Resistance:100ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RN55D1000FRE6TR-ND RN55D1000FRE6 83R8769
Product Name Through Hole Resistors RES 100 OHM 1/8W 1% AXIAL Metal Film Resistor, 100 Ohm, 125 Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details