Vishay Intertechnology, Inc. RES 98.8 OHM 1/8W 1% AXIAL RN55C98R8FB14

Description
RES 98.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 98.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 98.8 OHM 1/8W 1% AXIAL - RN55C98R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 98.8 OHM 1/8W 1% AXIAL
RN55C98R8FB14
RES 98.8 OHM 1/8W 1% AXIAL RN55C98R8FB14
RES 98.8ohm 1/8W 1% AXIAL

RES 98.8ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C98R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C98R8FB14-ND
Through Hole Resistors RN55C98R8FB14-ND
98.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

98.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C98R8FB14 RN55C98R8FB14-ND
Product Name RES 98.8 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 98.8 ohms 98.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers