Vishay Intertechnology, Inc. RES 98.8 OHM 1/8W .1% AXIAL RN55C98R8BB14

Description
RES 98.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 98.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 98.8 OHM 1/8W .1% AXIAL - RN55C98R8BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 98.8 OHM 1/8W .1% AXIAL
RN55C98R8BB14
RES 98.8 OHM 1/8W .1% AXIAL RN55C98R8BB14
RES 98.8ohm 1/8W .1% AXIAL

RES 98.8ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C98R8BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C98R8BB14-ND
Through Hole Resistors RN55C98R8BB14-ND
98.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

98.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,98.8Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 96B0868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,98.8Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
96B0868
Resistor,metal Film,98.8Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 96B0868
Resistor,Metal Film,98.8Ohms,200WV, .1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,98.8Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C98R8BB14 RN55C98R8BB14-ND 96B0868
Product Name RES 98.8 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,98.8Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 98.8 ohms 98.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details